3M 3M 914 Blue Splicing & Core Starting Tape - 5/16 in Width x 36 yd Length - 4 mil Thick - 17547 70006071461

Description
3M 914 blue splicing & core starting tape comes in a 5/16 in width, 36 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.
Description
3M 914 blue splicing & core starting tape comes in a 5/16 in width, 36 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Suppliers

Company
Product
Description
Supplier Links
3M 914 Blue Splicing & Core Starting Tape - 5/16 in Width x 36 yd Length - 4 mil Thick - 17547 - 021200-17547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 914 Blue Splicing & Core Starting Tape - 5/16 in Width x 36 yd Length - 4 mil Thick - 17547
021200-17547
3M 914 Blue Splicing & Core Starting Tape - 5/16 in Width x 36 yd Length - 4 mil Thick - 17547 021200-17547
3M 914 blue splicing & core starting tape comes in a 5/16 in width, 36 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

3M 914 blue splicing & core starting tape comes in a 5/16 in width, 36 yd length, uses a repulpable adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +400 F. Provides a tensile strength of 38 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 4 mil thickness. This splicing & core starting tape meets the following standards: 21 CFR 176.170.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-17547
Product Name 3M 914 Blue Splicing & Core Starting Tape - 5/16 in Width x 36 yd Length - 4 mil Thick - 17547
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-1.875 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details