3M 3M 4026 Off-White Foam Mounting Tape - 3 in Width x 36 yd Length - 1/16 in Thick - 16992 70006067881

Description
3M 4026 off-white foam mounting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4026 off-white foam mounting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Off-White Foam Mounting Tape - 3 in Width x 36 yd Length - 1/16 in Thick - 16992 - 021200-16992 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4026 Off-White Foam Mounting Tape - 3 in Width x 36 yd Length - 1/16 in Thick - 16992
021200-16992
3M 4026 Off-White Foam Mounting Tape - 3 in Width x 36 yd Length - 1/16 in Thick - 16992 021200-16992
3M 4026 off-white foam mounting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4026 off-white foam mounting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-16992
Product Name 3M 4026 Off-White Foam Mounting Tape - 3 in Width x 36 yd Length - 1/16 in Thick - 16992
Type Transfer
Color Off-White
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Duty Removable Transfer Tape - ADHTRANS 3002 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 1.00E-3 inches (0.0254 mm)
Peel 0.1325 lbs/in (0.2320 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details