3M 3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 17056 70006067865

Description
3M 4026 off-white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4026 off-white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 17056 - 021200-17056 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 17056
021200-17056
3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 17056 021200-17056
3M 4026 off-white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4026 off-white foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-17056
Product Name 3M 4026 Off-White Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 17056
Type Transfer
Color Off-White
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 6191742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Single
Color Black
Width 0.3937 inches (10 mm)
View Details
Polyethylene-Coated Moisture Barrier Tape - 281 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene-Coated Moisture Barrier Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details