3M 3M Scotch 976 Clear Transfer Tape - 0.5 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15678 70006060829

Description
3M Scotch 976 clear transfer tape comes in a 0.5 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 976 clear transfer tape comes in a 0.5 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 976 Clear Transfer Tape - 0.5 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15678 - 021200-15678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 976 Clear Transfer Tape - 0.5 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15678
021200-15678
3M Scotch 976 Clear Transfer Tape - 0.5 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15678 021200-15678
3M Scotch 976 clear transfer tape comes in a 0.5 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 976 clear transfer tape comes in a 0.5 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-15678
Product Name 3M Scotch 976 Clear Transfer Tape - 0.5 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15678
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Tapes - 2189191 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Width 1.97 inches (50 mm)
Thickness 1.97 inches (50 mm)
View Details
All Service Jacket Sealing Tape - 348 - Budnick Converting, Inc.
Specs
Type Adhesive; All Service Jacket Sealing Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Fiberglass
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details