3M 3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15681 70006060795

Description
3M Scotch 924 clear transfer tape comes in a 0.75 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 4 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 924 clear transfer tape comes in a 0.75 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 4 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15681 - 021200-15681 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15681
021200-15681
3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15681 021200-15681
3M Scotch 924 clear transfer tape comes in a 0.75 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 4 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 924 clear transfer tape comes in a 0.75 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 4 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-15681
Product Name 3M Scotch 924 Clear Transfer Tape - 0.75 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 15681
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 8326391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Grey
Width 0.9843 inches (25 mm)
View Details
Low Fogging Adhesive Transfer Tape - 6035PL - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
Peel 8.19 lbs/in (14.34 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details