3M 3M 336 Clear Surface Protective Film/Tape - 1 1/2 in Width x 144 yd Length - 1.5 mil Thick - 14929 70006057635

Description
3M 336 clear surface protective film/tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.
Description
3M 336 clear surface protective film/tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 336 Clear Surface Protective Film/Tape - 1 1/2 in Width x 144 yd Length - 1.5 mil Thick - 14929 - 021200-14929 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 336 Clear Surface Protective Film/Tape - 1 1/2 in Width x 144 yd Length - 1.5 mil Thick - 14929
021200-14929
3M 336 Clear Surface Protective Film/Tape - 1 1/2 in Width x 144 yd Length - 1.5 mil Thick - 14929 021200-14929
3M 336 clear surface protective film/tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

3M 336 clear surface protective film/tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14929
Product Name 3M 336 Clear Surface Protective Film/Tape - 1 1/2 in Width x 144 yd Length - 1.5 mil Thick - 14929
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details