3M 3M 4056 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 14619 70006056405

Description
3M 4056 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4056 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4056 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 14619 - 021200-14619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4056 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 14619
021200-14619
3M 4056 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 14619 021200-14619
3M 4056 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4056 black foam mounting tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14619
Product Name 3M 4056 Black Foam Mounting Tape - 3/4 in Width x 36 yd Length - 1/16 in Thick - 14619
Type Transfer
Color Black
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Multi-Purpose Duct Tape - 230 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyimide High Temperature Masking Discs - 16 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details