3M 3M 4052 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 14618 70006056397

Description
3M 4052 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4052 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4052 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 14618 - 021200-14618 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4052 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 14618
021200-14618
3M 4052 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 14618 021200-14618
3M 4052 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4052 black foam mounting tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14618
Product Name 3M 4052 Black Foam Mounting Tape - 3/4 in Width x 72 yd Length - 1/32 in Thick - 14618
Type Transfer
Color Black
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 12.5 lbs/in (21.89 N/cm)
View Details