3M 3M 4056 Black Foam Mounting Tape - 1 in Width x 36 yd Length - 1/16 in Thick - 14558 70006055860

Description
3M 4056 black foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.
Description
3M 4056 black foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4056 Black Foam Mounting Tape - 1 in Width x 36 yd Length - 1/16 in Thick - 14558 - 021200-14558 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4056 Black Foam Mounting Tape - 1 in Width x 36 yd Length - 1/16 in Thick - 14558
021200-14558
3M 4056 Black Foam Mounting Tape - 1 in Width x 36 yd Length - 1/16 in Thick - 14558 021200-14558
3M 4056 black foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

3M 4056 black foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/16 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14558
Product Name 3M 4056 Black Foam Mounting Tape - 1 in Width x 36 yd Length - 1/16 in Thick - 14558
Type Transfer
Color Black
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
PE Coated Cloth Tape - 158 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Polyethylene Coated Cloth
Carrier / Backing Cloth / Fabric; Plastic / Polymer
View Details
Foam Tapes - 289046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details