3M 3M 4052 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 14557 70006055852

Description
3M 4052 black foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.
Description
3M 4052 black foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4052 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 14557 - 021200-14557 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4052 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 14557
021200-14557
3M 4052 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 14557 021200-14557
3M 4052 black foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

3M 4052 black foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/32 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14557
Product Name 3M 4052 Black Foam Mounting Tape - 1 in Width x 72 yd Length - 1/32 in Thick - 14557
Type Transfer
Color Black
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Double Sided PE foam Mounting Tape - 62512 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0472 inches (1.2 mm)
Adhesive PE - Polyethylene
View Details
Polyimide High Temperature Masking Tape - MCT-800-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyimide
View Details