3M 3M 335 Pink Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.6 mil Thick - 14454 70006055613

Description
3M 335 pink surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.
Description
3M 335 pink surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 335 Pink Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.6 mil Thick - 14454 - 021200-14454 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 335 Pink Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.6 mil Thick - 14454
021200-14454
3M 335 Pink Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.6 mil Thick - 14454 021200-14454
3M 335 pink surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

3M 335 pink surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.6 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14454
Product Name 3M 335 Pink Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.6 mil Thick - 14454
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Premium Double Coated Cloth Tape - 100D - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0130 inches (0.3302 mm)
Adhesive Uncoated Cloth
View Details