3M 3M Scotch 970XL Clear Transfer Tape - 0.5 in Width x 36 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 14433 70006055571

Description
3M Scotch 970XL clear transfer tape comes in a 0.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M Scotch 970XL clear transfer tape comes in a 0.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 970XL Clear Transfer Tape - 0.5 in Width x 36 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 14433 - 021200-14433 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 970XL Clear Transfer Tape - 0.5 in Width x 36 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 14433
021200-14433
3M Scotch 970XL Clear Transfer Tape - 0.5 in Width x 36 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 14433 021200-14433
3M Scotch 970XL clear transfer tape comes in a 0.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M Scotch 970XL clear transfer tape comes in a 0.5 in width, 36 yd length, uses an acrylic adhesive and is packaged 12 rolls per inner, 6 inners per case. Can be used in the following temperature range: -40 F to +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-14433
Product Name 3M Scotch 970XL Clear Transfer Tape - 0.5 in Width x 36 yd Length - 1 mil Thick - Densified Kraft Paper Liner - 14433
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details