3M 3M 465 Clear Transfer Tape - 10 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 12927 70006048709

Description
3M 465 clear transfer tape comes in a 10 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 465 clear transfer tape comes in a 10 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 465 Clear Transfer Tape - 10 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 12927 - 021200-12927 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 465 Clear Transfer Tape - 10 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 12927
021200-12927
3M 465 Clear Transfer Tape - 10 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 12927 021200-12927
3M 465 clear transfer tape comes in a 10 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 465 clear transfer tape comes in a 10 in width, 60 yd length, uses an acrylic adhesive and is packaged 4 per case. Can be used in the following temperature range: -60 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-12927
Product Name 3M 465 Clear Transfer Tape - 10 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 12927
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
10 Mil Double Sided High Perf. Foam Tape - 62625 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0098 inches (0.2499 mm)
Adhesive PE - Polyethylene
View Details