3M Flexomount 447 gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-11670 |
| Product Name | 3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 11670 |
| Color | Gray |