3M 3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 11666 70006042223

Description
3M Flexomount 447 gray flexographic plate mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 447 gray flexographic plate mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 11666 - 021200-11666 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 11666
021200-11666
3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 11666 021200-11666
3M Flexomount 447 gray flexographic plate mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 447 gray flexographic plate mounting tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.01 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-11666
Product Name 3M Flexomount 447 Gray Flexographic Plate Mounting Tape - 1 in Width x 36 yd Length - 0.01 in Thick - Kraft Paper Liner - 11666
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details