3M 3M 8429 Yellow Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3.2 mil Thick - 11604 70006041407

Description
3M 8429 yellow splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.
Description
3M 8429 yellow splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8429 Yellow Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3.2 mil Thick - 11604 - 021200-11604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8429 Yellow Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3.2 mil Thick - 11604
021200-11604
3M 8429 Yellow Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3.2 mil Thick - 11604 021200-11604
3M 8429 yellow splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

3M 8429 yellow splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 54 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 3.2 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-11604
Product Name 3M 8429 Yellow Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 3.2 mil Thick - 11604
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details