3M 3M 336 Clear Surface Protective Film/Tape - 18 in Width x 144 yd Length - 1.5 mil Thick - 05577 70006039120

Description
3M 336 clear surface protective film/tape comes in a 18 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.
Description
3M 336 clear surface protective film/tape comes in a 18 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 336 Clear Surface Protective Film/Tape - 18 in Width x 144 yd Length - 1.5 mil Thick - 05577 - 021200-05577 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 336 Clear Surface Protective Film/Tape - 18 in Width x 144 yd Length - 1.5 mil Thick - 05577
021200-05577
3M 336 Clear Surface Protective Film/Tape - 18 in Width x 144 yd Length - 1.5 mil Thick - 05577 021200-05577
3M 336 clear surface protective film/tape comes in a 18 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

3M 336 clear surface protective film/tape comes in a 18 in width, 144 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05577
Product Name 3M 336 Clear Surface Protective Film/Tape - 18 in Width x 144 yd Length - 1.5 mil Thick - 05577
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details