3M 3M 336 Clear Surface Protective Film/Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 05574 70006039096

Description
3M 336 clear surface protective film/tape comes in a 3 in width, 144 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.
Description
3M 336 clear surface protective film/tape comes in a 3 in width, 144 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 336 Clear Surface Protective Film/Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 05574 - 021200-05574 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 336 Clear Surface Protective Film/Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 05574
021200-05574
3M 336 Clear Surface Protective Film/Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 05574 021200-05574
3M 336 clear surface protective film/tape comes in a 3 in width, 144 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

3M 336 clear surface protective film/tape comes in a 3 in width, 144 yd length, uses a rubber adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05574
Product Name 3M 336 Clear Surface Protective Film/Tape - 3 in Width x 144 yd Length - 1.5 mil Thick - 05574
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Free Glass Cloth - 379 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0070 inches (0.1778 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details