3M 3M 336 Clear Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.5 mil Thick - 05572 70006039070

Description
3M 336 clear surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.
Description
3M 336 clear surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 336 Clear Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.5 mil Thick - 05572 - 021200-05572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 336 Clear Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.5 mil Thick - 05572
021200-05572
3M 336 Clear Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.5 mil Thick - 05572 021200-05572
3M 336 clear surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

3M 336 clear surface protective film/tape comes in a 1 in width, 144 yd length, uses a rubber adhesive and is packaged 9 rolls per case. Can be used in the following temperature range: -60 F to +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 1.5 mil thickness. In addition to the other properties this product is abrasion-resistant, puncture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05572
Product Name 3M 336 Clear Surface Protective Film/Tape - 1 in Width x 144 yd Length - 1.5 mil Thick - 05572
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Polyester High Temperature Masking Discs - POLY-DOT-3.750 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details