3M 3M 950 Clear Transfer Tape - 3 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 05457 70006037892

Description
3M 950 clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 950 clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 950 Clear Transfer Tape - 3 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 05457 - 021200-05457 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 950 Clear Transfer Tape - 3 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 05457
021200-05457
3M 950 Clear Transfer Tape - 3 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 05457 021200-05457
3M 950 clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 950 clear transfer tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05457
Product Name 3M 950 Clear Transfer Tape - 3 in Width x 60 yd Length - 5 mil Thick - Densified Kraft Paper Liner - 05457
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Foil/Skrim/Kraft Tape - 291 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 4.38 lbs/in (7.66 N/cm)
View Details
Foam Tapes - 1612926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.4724 inches (12 mm)
View Details