3M 3M 927 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 05278 70006035995

Description
3M 927 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 927 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 927 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 05278 - 021200-05278 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 927 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 05278
021200-05278
3M 927 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 05278 021200-05278
3M 927 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 927 clear transfer tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 2 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05278
Product Name 3M 927 Clear Transfer Tape - 1 in Width x 60 yd Length - 2 mil Thick - Densified Kraft Paper Liner - 05278
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Unsupported Adhesive Transfer - U121-2.5 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0110 inches (0.2794 mm)
Peel 6.25 lbs/in (10.95 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details