3M 3M 415 Clear Bonding Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 05051 70006032679

Description
3M 415 clear bonding tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 415 clear bonding tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 415 Clear Bonding Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 05051 - 021200-05051 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 415 Clear Bonding Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 05051
021200-05051
3M 415 Clear Bonding Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 05051 021200-05051
3M 415 clear bonding tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 415 clear bonding tape comes in a 1/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 144 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05051
Product Name 3M 415 Clear Bonding Tape - 1/4 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 05051
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details