3M 3M 4504 Black Single Sided Foam Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04892 70006031002

Description
3M 4504 black single sided foam tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.
Description
3M 4504 black single sided foam tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4504 Black Single Sided Foam Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04892 - 021200-04892 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4504 Black Single Sided Foam Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04892
021200-04892
3M 4504 Black Single Sided Foam Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04892 021200-04892
3M 4504 black single sided foam tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

3M 4504 black single sided foam tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +302 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04892
Product Name 3M 4504 Black Single Sided Foam Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04892
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details