3M 3M 4108 White Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 04873 70006030814

Description
3M 4108 white single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.
Description
3M 4108 white single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4108 White Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 04873 - 021200-04873 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4108 White Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 04873
021200-04873
3M 4108 White Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 04873 021200-04873
3M 4108 white single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

3M 4108 white single sided foam tape comes in a 2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 per case. Can be used in the following temperature range: -4 F to +200 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This single sided foam tape has a 1/8 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04873
Product Name 3M 4108 White Single Sided Foam Tape - 2 in Width x 36 yd Length - 1/8 in Thick - 04873
Color White
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details