3M 3M 4004 Off-White Foam Mounting Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04861 70006030699

Description
3M 4004 off-white foam mounting tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.
Description
3M 4004 off-white foam mounting tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Off-White Foam Mounting Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04861 - 021200-04861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4004 Off-White Foam Mounting Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04861
021200-04861
3M 4004 Off-White Foam Mounting Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04861 021200-04861
3M 4004 off-white foam mounting tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

3M 4004 off-white foam mounting tape comes in a 2 in width, 18 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This foam mounting tape has a 1/4 in thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04861
Product Name 3M 4004 Off-White Foam Mounting Tape - 2 in Width x 18 yd Length - 1/4 in Thick - 04861
Type Transfer
Color Off-White
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Double Sided Acrylic Foam Tape - 77108 - Budnick Converting, Inc.
Specs
Type Adhesive; Double- Sided
Thickness 0.0300 inches (0.7620 mm)
Adhesive Acrylic Foam
View Details
Polyimide High Temperature Masking Tape - MCT-800-2.25 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2.25 inches (57.2 mm)
Carrier / Backing Polyimide
View Details