3M 3M 444 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04841 70006030442

Description
3M 444 clear bonding tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 444 clear bonding tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 444 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04841 - 021200-04841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 444 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04841
021200-04841
3M 444 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04841 021200-04841
3M 444 clear bonding tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 444 clear bonding tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04841
Product Name 3M 444 Clear Bonding Tape - 1/2 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04841
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details