3M 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3 in Width x 72 yd Length - 2.3 mil Thick - 04819 70006030095

Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 3 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.
Description
3M Scotch 610 clear heat resistant box sealing tape comes in a 3 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3 in Width x 72 yd Length - 2.3 mil Thick - 04819 - 021200-04819 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3 in Width x 72 yd Length - 2.3 mil Thick - 04819
021200-04819
3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3 in Width x 72 yd Length - 2.3 mil Thick - 04819 021200-04819
3M Scotch 610 clear heat resistant box sealing tape comes in a 3 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

3M Scotch 610 clear heat resistant box sealing tape comes in a 3 in width, 72 yd length, uses a rubber adhesive and is packaged 12 rolls per case. Provides a tensile strength of 23 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This heat resistant box sealing tape has a 2.3 mil thickness. In addition to the other properties this product is hot temperatures.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04819
Product Name 3M Scotch 610 Clear Heat Resistant Box Sealing Tape - 3 in Width x 72 yd Length - 2.3 mil Thick - 04819
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details