3M 3M 444 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04721 70006028917

Description
3M 444 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.
Description
3M 444 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M 444 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04721 - 021200-04721 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 444 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04721
021200-04721
3M 444 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04721 021200-04721
3M 444 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

3M 444 clear bonding tape comes in a 3/4 in width, 36 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +180 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.9 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of densified kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04721
Product Name 3M 444 Clear Bonding Tape - 3/4 in Width x 36 yd Length - 3.9 mil Thick - Densified Kraft Paper Liner - 04721
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
White PE Foam Double Coated Rubber - 2132 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0360 inches (0.9144 mm)
Adhesive PE - Polyethylene
View Details