3M 3M 909 Clear Transfer Tape - 6 in Width x 60 yd Length - 1.5 mil Thick - Silicone-Coated Paper Liner - 04614 70006026473

Description
3M 909 clear transfer tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of silicone-coated paper.
Description
3M 909 clear transfer tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of silicone-coated paper.

Suppliers

Company
Product
Description
Supplier Links
3M 909 Clear Transfer Tape - 6 in Width x 60 yd Length - 1.5 mil Thick - Silicone-Coated Paper Liner - 04614 - 021200-04614 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 909 Clear Transfer Tape - 6 in Width x 60 yd Length - 1.5 mil Thick - Silicone-Coated Paper Liner - 04614
021200-04614
3M 909 Clear Transfer Tape - 6 in Width x 60 yd Length - 1.5 mil Thick - Silicone-Coated Paper Liner - 04614 021200-04614
3M 909 clear transfer tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of silicone-coated paper.

3M 909 clear transfer tape comes in a 6 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This transfer tape has a 1.5 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of silicone-coated paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04614
Product Name 3M 909 Clear Transfer Tape - 6 in Width x 60 yd Length - 1.5 mil Thick - Silicone-Coated Paper Liner - 04614
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Foam Tapes - 8326404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Clear
Width 0.7480 inches (19 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details