3M 3M 8422 Black Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.5 mil Thick - 04587 70006026077

Description
3M 8422 black splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.
Description
3M 8422 black splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8422 Black Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.5 mil Thick - 04587 - 021200-04587 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8422 Black Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.5 mil Thick - 04587
021200-04587
3M 8422 Black Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.5 mil Thick - 04587 021200-04587
3M 8422 black splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

3M 8422 black splicing & core starting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 43 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04587
Product Name 3M 8422 Black Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.5 mil Thick - 04587
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High Temperature, Fine Line Masking Tape - 4174 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0043 inches (0.1092 mm)
Adhesive PVC - Polyvinylchloride
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details