3M 854 white insulating tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 29 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is thermally insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 2.7 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 021200-04353 |
| Product Name | 3M 854 White Insulating Tape - 2 in Width x 72 yd Length - 2.7 mil Thick - Thermally Insulating - 04353 |
| Type | Electrical |