3M 3M 853 Clear Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.2 mil Thick - 04352 70006021656

Description
3M 853 clear splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.
Description
3M 853 clear splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

Suppliers

Company
Product
Description
Supplier Links
3M 853 Clear Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.2 mil Thick - 04352 - 021200-04352 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 853 Clear Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.2 mil Thick - 04352
021200-04352
3M 853 Clear Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.2 mil Thick - 04352 021200-04352
3M 853 clear splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

3M 853 clear splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 25 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.2 mil thickness. This splicing & core starting tape meets the following standards: FAR 25.853 (a), L-T-100, L-T-100B.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04352
Product Name 3M 853 Clear Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 2.2 mil Thick - 04352
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Film Tape - 415 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Double Coated Film Tape
Thickness 0.0040 inches (0.1016 mm)
Adhesive PET - Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details