3M 850 silver splicing & core starting tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 per inner, 24 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 28 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 021200-04350 |
| Product Name | 3M 850 Silver Splicing & Core Starting Tape - 2 in Width x 72 yd Length - 1.9 mil Thick - 04350 |
| Color | Silver |