3M 3M Scotch 681 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - 04337 70006021326

Description
3M Scotch 681 clear standard box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 681 clear standard box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 681 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - 04337 - 021200-04337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 681 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - 04337
021200-04337
3M Scotch 681 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - 04337 021200-04337
3M Scotch 681 clear standard box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

3M Scotch 681 clear standard box sealing tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Provides a tensile strength of 25 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 2.4 mil thickness. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04337
Product Name 3M Scotch 681 Clear Standard Box Sealing Tape - 2 in Width x 72 yd Length - 2.4 mil Thick - 04337
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details