3M 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 04293 70006020500

Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.
Description
3M Flexomount 411 gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Suppliers

Company
Product
Description
Supplier Links
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 04293 - 021200-04293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 04293
021200-04293
3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 04293 021200-04293
3M Flexomount 411 gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

3M Flexomount 411 gray flexographic plate mounting tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This flexographic plate mounting tape has a 0.015 in thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of kraft paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04293
Product Name 3M Flexomount 411 Gray Flexographic Plate Mounting Tape - 2 in Width x 36 yd Length - 0.015 in Thick - Kraft Paper Liner - 04293
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyester High Temperature Masking Tape - MCT-620-4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 4 inches (102 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details