3M 3M 8411 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 1.5 mil Thick - 04202 70006018652

Description
3M 8411 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.
Description
3M 8411 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8411 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 1.5 mil Thick - 04202 - 021200-04202 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8411 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 1.5 mil Thick - 04202
021200-04202
3M 8411 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 1.5 mil Thick - 04202 021200-04202
3M 8411 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

3M 8411 clear standard box sealing tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04202
Product Name 3M 8411 Clear Standard Box Sealing Tape - 3/4 in Width x 72 yd Length - 1.5 mil Thick - 04202
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 692621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Brown
Width 1.97 inches (50 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
Tin-Plated Copper Foil with Conductive Adhesive - 1183 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0026 inches (0.0660 mm)
Adhesive Copper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details