3M 3M 8401 Off-White Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 04125 70006016433

Description
3M 8401 off-white splicing & core starting tape comes in a 3 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 8401 off-white splicing & core starting tape comes in a 3 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8401 Off-White Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 04125 - 021200-04125 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8401 Off-White Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 04125
021200-04125
3M 8401 Off-White Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 04125 021200-04125
3M 8401 off-white splicing & core starting tape comes in a 3 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 8401 off-white splicing & core starting tape comes in a 3 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04125
Product Name 3M 8401 Off-White Splicing & Core Starting Tape - 3 in Width x 72 yd Length - 1.9 mil Thick - 04125
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1 inches (25.4 mm)
Carrier / Backing Polyester
View Details