3M 3M 8411 Clear Standard Box Sealing Tape - 1/2 in Width x 72 yd Length - 1.5 mil Thick - 04079 70006014552

Description
3M 8411 clear standard box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.
Description
3M 8411 clear standard box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8411 Clear Standard Box Sealing Tape - 1/2 in Width x 72 yd Length - 1.5 mil Thick - 04079 - 021200-04079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8411 Clear Standard Box Sealing Tape - 1/2 in Width x 72 yd Length - 1.5 mil Thick - 04079
021200-04079
3M 8411 Clear Standard Box Sealing Tape - 1/2 in Width x 72 yd Length - 1.5 mil Thick - 04079 021200-04079
3M 8411 clear standard box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

3M 8411 clear standard box sealing tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 26 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 1.5 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04079
Product Name 3M 8411 Clear Standard Box Sealing Tape - 1/2 in Width x 72 yd Length - 1.5 mil Thick - 04079
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Packing Tapes - 1769805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Transparent
Color Transparent
View Details
High-Temperature Glass Tape - 2915-10 - Budnick Converting, Inc.
Specs
Type Adhesive; High-Temperature Glass Tape
Thickness 0.0100 inches (0.2540 mm)
Adhesive Fiberglass
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details