3M 3M 665 Clear Bonding Tape - 1 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04034 70006012242

Description
3M 665 clear bonding tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness.
Description
3M 665 clear bonding tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 665 Clear Bonding Tape - 1 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04034 - 021200-04034 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 665 Clear Bonding Tape - 1 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04034
021200-04034
3M 665 Clear Bonding Tape - 1 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04034 021200-04034
3M 665 clear bonding tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness.

3M 665 clear bonding tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 3.8 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-04034
Product Name 3M 665 Clear Bonding Tape - 1 1/2 in Width x 72 yd Length - 3.8 mil Thick - 04034
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color White
Width 0.9843 inches (25 mm)
View Details
Polyimide High Temperature Masking Discs - PMIDE-DOT-.750 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details