3M 3M 616 Red Splicing & Core Starting Tape - 6 in Width x 216 yd Length - 2.4 mil Thick - 03817 70006004249

Description
3M 616 red splicing & core starting tape comes in a 6 in width, 216 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.
Description
3M 616 red splicing & core starting tape comes in a 6 in width, 216 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

Suppliers

Company
Product
Description
Supplier Links
3M 616 Red Splicing & Core Starting Tape - 6 in Width x 216 yd Length - 2.4 mil Thick - 03817 - 021200-03817 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 616 Red Splicing & Core Starting Tape - 6 in Width x 216 yd Length - 2.4 mil Thick - 03817
021200-03817
3M 616 Red Splicing & Core Starting Tape - 6 in Width x 216 yd Length - 2.4 mil Thick - 03817 021200-03817
3M 616 red splicing & core starting tape comes in a 6 in width, 216 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

3M 616 red splicing & core starting tape comes in a 6 in width, 216 yd length, uses a rubber adhesive and is packaged 2 rolls per case. Provides a tensile strength of 29 lb/in. This product is a single-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 2.4 mil thickness. This splicing & core starting tape meets the following standards: MIL-T-40620A.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03817
Product Name 3M 616 Red Splicing & Core Starting Tape - 6 in Width x 216 yd Length - 2.4 mil Thick - 03817
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details