3M 3M 8401 Off-White Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 1.9 mil Thick - 03787 70006003423

Description
3M 8401 off-white splicing & core starting tape comes in a 1 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.
Description
3M 8401 off-white splicing & core starting tape comes in a 1 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Suppliers

Company
Product
Description
Supplier Links
3M 8401 Off-White Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 1.9 mil Thick - 03787 - 021200-03787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8401 Off-White Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 1.9 mil Thick - 03787
021200-03787
3M 8401 Off-White Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 1.9 mil Thick - 03787 021200-03787
3M 8401 off-white splicing & core starting tape comes in a 1 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

3M 8401 off-white splicing & core starting tape comes in a 1 in width, 72 yd length, uses a silicone rubber adhesive and is packaged 36 rolls per case. Can be used in the following temperature range: -60 F to +300 F. Provides a tensile strength of 34 lb/in. This product is a double-sided adhesive splicing & core starting tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This splicing & core starting tape has a 1.9 mil thickness.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03787
Product Name 3M 8401 Off-White Splicing & Core Starting Tape - 1 in Width x 72 yd Length - 1.9 mil Thick - 03787
Color Off-White
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Foil/Skrim/Kraft Tape - 291 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 4.38 lbs/in (7.66 N/cm)
View Details