3M 3M 415 Clear Bonding Tape - 6 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03783 70006003340

Description
3M 415 clear bonding tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.
Description
3M 415 clear bonding tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Suppliers

Company
Product
Description
Supplier Links
3M 415 Clear Bonding Tape - 6 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03783 - 021200-03783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 415 Clear Bonding Tape - 6 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03783
021200-03783
3M 415 Clear Bonding Tape - 6 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03783 021200-03783
3M 415 clear bonding tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

3M 415 clear bonding tape comes in a 6 in width, 36 yd length, uses an acrylic adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This bonding tape has a 4 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of paper.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03783
Product Name 3M 415 Clear Bonding Tape - 6 in Width x 36 yd Length - 4 mil Thick - Paper Liner - 03783
Type Transfer
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Adhesive; Double- Sided
Color Copper
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Flame Retardant Adhesive Transfer Tape - 9372DK - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 7.44 lbs/in (13.03 N/cm)
View Details