3M 3M AC-350 B-1/2 Mix-on-Demand Two-Part Aerospace Sealant Kit - Dark Gray 300 ml Cartridge - 58691 70005208205

Description
3M AC-350 B-1/2 mix-on-demand dark gray two-part aerospace sealant kit with a 2-3 hr cure time. Provides a 30 min working time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are -65 F to +250 F. OSHA 29 CFR 1910.1026 certified. Kit includes 300 ml cartridges of base and catalyst, 15 kits per case.
Description
3M AC-350 B-1/2 mix-on-demand dark gray two-part aerospace sealant kit with a 2-3 hr cure time. Provides a 30 min working time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are -65 F to +250 F. OSHA 29 CFR 1910.1026 certified. Kit includes 300 ml cartridges of base and catalyst, 15 kits per case.

Suppliers

Company
Product
Description
Supplier Links
3M AC-350 B-1/2 Mix-on-Demand Two-Part Aerospace Sealant Kit - Dark Gray 300 ml Cartridge - 58691 - 051141-58691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M AC-350 B-1/2 Mix-on-Demand Two-Part Aerospace Sealant Kit - Dark Gray 300 ml Cartridge - 58691
051141-58691
3M AC-350 B-1/2 Mix-on-Demand Two-Part Aerospace Sealant Kit - Dark Gray 300 ml Cartridge - 58691 051141-58691
3M AC-350 B-1/2 mix-on-demand dark gray two-part aerospace sealant kit with a 2-3 hr cure time. Provides a 30 min working time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are -65 F to +250 F. OSHA 29 CFR 1910.1026 certified. Kit includes 300 ml cartridges of base and catalyst, 15 kits per case.

3M AC-350 B-1/2 mix-on-demand dark gray two-part aerospace sealant kit with a 2-3 hr cure time. Provides a 30 min working time. Delivers great performance with tensile strength of 260 psi. Minimum to maximum operating temperatures are -65 F to +250 F. OSHA 29 CFR 1910.1026 certified. Kit includes 300 ml cartridges of base and catalyst, 15 kits per case.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Sealants
Product Number 051141-58691
Product Name 3M AC-350 B-1/2 Mix-on-Demand Two-Part Aerospace Sealant Kit - Dark Gray 300 ml Cartridge - 58691
Use Temperature -65 to 250 F (-54 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Potting Compounds - 2600917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Encapsulant, Potting Compound
Thermal Conductivity 0.4500 W/m-K (0.2600 BTU-ft/hr-ft²-F)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type / Form Liquid; Sheet or Film
Features EMI/RFI Shielding; Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Two Component, Fast Curing Epoxy Adhesive - EP65 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS1821 - CHT USA Inc.
Specs
Cure / Technology Single Component; Acetone
Chemical System Silicone
Industry Automotive; Electronics
View Details