3M Scotch 03426CS insulating tape comes in a 0.75 in width, 450 in length and is packaged 12 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: UL Listed.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 051141-94247 |
| Product Name | 3M Scotch 03426CS Insulating Tape - 0.75 in Width x 450 in Length - 7 mil Thick - Electrically Insulating - 94247 |
| Type | Electrical |