3M 3M SandBlaster Aluminum Oxide Sanding Sponge 150 Grit - 2 5/8 in Width x 3 3/4 in Length - 50678 70005119436

Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 2 5/8 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.
Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 2 5/8 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Suppliers

Company
Product
Description
Supplier Links
3M SandBlaster Aluminum Oxide Sanding Sponge 150 Grit - 2 5/8 in Width x 3 3/4 in Length - 50678 - 051111-50678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SandBlaster Aluminum Oxide Sanding Sponge 150 Grit - 2 5/8 in Width x 3 3/4 in Length - 50678
051111-50678
3M SandBlaster Aluminum Oxide Sanding Sponge 150 Grit - 2 5/8 in Width x 3 3/4 in Length - 50678 051111-50678
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 2 5/8 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 150. The sanding sponge has a width of 2 5/8 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051111-50678
Product Name 3M SandBlaster Aluminum Oxide Sanding Sponge 150 Grit - 2 5/8 in Width x 3 3/4 in Length - 50678
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Small Area General Purpose Sponge - 07660749504 - Norton Abrasives
Specs
Features Open
Length 4 inch (102 mm)
Width 2.75 inch (69.85 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details