3M 3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 5/8 in Width x 3 3/4 in Length - 50676 70005119410

Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 5/8 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.
Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 5/8 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Suppliers

Company
Product
Description
Supplier Links
3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 5/8 in Width x 3 3/4 in Length - 50676 - 051111-50676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 5/8 in Width x 3 3/4 in Length - 50676
051111-50676
3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 5/8 in Width x 3 3/4 in Length - 50676 051111-50676
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 5/8 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 5/8 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051111-50676
Product Name 3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 5/8 in Width x 3 3/4 in Length - 50676
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Grit Cross Pad - 8834184129 - Norton Abrasives
Specs
Features Closed
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details