3M 3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 2 1/2 in Width x 3 3/4 in Length - 11517 70005114007

Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 2 1/2 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.
Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 2 1/2 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Suppliers

Company
Product
Description
Supplier Links
3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 2 1/2 in Width x 3 3/4 in Length - 11517 - 051111-11517 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 2 1/2 in Width x 3 3/4 in Length - 11517
051111-11517
3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 2 1/2 in Width x 3 3/4 in Length - 11517 051111-11517
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 2 1/2 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a fine abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 180. The sanding sponge has a width of 2 1/2 in and length of 3 3/4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051111-11517
Product Name 3M SandBlaster Aluminum Oxide Sanding Sponge 180 Grit - 2 1/2 in Width x 3 3/4 in Length - 11517
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2819074 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
View Details
Fibratex Sponge Pads -  - Norton Abrasives
Norton Abrasives
Specs
Applications Cleaning and Surface Conditioning; Dry
Product / Material Worked Metalworking
Grit Size 1200
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Non-Woven Hand Pad, Heavy-Duty, AO - 51454 - Weiler Abrasives
Specs
Length 6 inch (152 mm)
Width 9 inch (229 mm)
Abrasive Type Aluminum Oxide
View Details