3M 3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 1/2 in Width x 4 1/2 in Length - 11967 70005106623

Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 1/2 in and length of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.
Description
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 1/2 in and length of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Suppliers

Company
Product
Description
Supplier Links
3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 1/2 in Width x 4 1/2 in Length - 11967 - 051111-11967 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 1/2 in Width x 4 1/2 in Length - 11967
051111-11967
3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 1/2 in Width x 4 1/2 in Length - 11967 051111-11967
3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 1/2 in and length of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

3M SandBlaster sanding sponge uses aluminum oxide as the abrasive material. Comes in a medium abrasive grade. 3M incorporates this aluminum oxide material into the sanding sponge forming a grit of 100. The sanding sponge has a width of 2 1/2 in and length of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part has an overall thickness of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051111-11967
Product Name 3M SandBlaster Aluminum Oxide Sanding Sponge 100 Grit - 2 1/2 in Width x 4 1/2 in Length - 11967
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Square Pad - 66261132258 - Norton Abrasives
Specs
Width 1 to ? inch (25.4 to ? mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
Sandpaper, Sanding Blocks & Pads - 2819074 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Scotch Brite™ Extra Duty Hand Pad - 6444 - DME Company
Specs
Applications Molding Applications; Cleaning and Surface Conditioning; Dry; Wet; Coarser filaments or grit sizes
Product / Material Worked Metalworking
View Details