3M 3M Scotch DP-1000RF6 Clear Standard Box Sealing Tape - 1.88 in Width x 900 in Length - 02832 70005071736

Description
3M Scotch DP-1000RF6 clear standard box sealing tape comes in a 1.88 in width, 900 in length, uses a hot melt adhesive and is packaged 6 rolls per pack, 6 packs per case. Provides a tensile strength of 43 lb/in.
Description
3M Scotch DP-1000RF6 clear standard box sealing tape comes in a 1.88 in width, 900 in length, uses a hot melt adhesive and is packaged 6 rolls per pack, 6 packs per case. Provides a tensile strength of 43 lb/in.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch DP-1000RF6 Clear Standard Box Sealing Tape - 1.88 in Width x 900 in Length - 02832 - 051111-02832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch DP-1000RF6 Clear Standard Box Sealing Tape - 1.88 in Width x 900 in Length - 02832
051111-02832
3M Scotch DP-1000RF6 Clear Standard Box Sealing Tape - 1.88 in Width x 900 in Length - 02832 051111-02832
3M Scotch DP-1000RF6 clear standard box sealing tape comes in a 1.88 in width, 900 in length, uses a hot melt adhesive and is packaged 6 rolls per pack, 6 packs per case. Provides a tensile strength of 43 lb/in.

3M Scotch DP-1000RF6 clear standard box sealing tape comes in a 1.88 in width, 900 in length, uses a hot melt adhesive and is packaged 6 rolls per pack, 6 packs per case. Provides a tensile strength of 43 lb/in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051111-02832
Product Name 3M Scotch DP-1000RF6 Clear Standard Box Sealing Tape - 1.88 in Width x 900 in Length - 02832
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Single Coated Black Polyethylene Foam - 1316-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PE - Polyethylene
View Details