3M 3M Scotch 3850 Clear Standard Box Sealing Tape - 1.88 in Width x 54.6 yd Length - 3.1 mil Thick - 80188 70005057784

Description
3M Scotch 3850 clear standard box sealing tape comes in a 1.88 in width, 54.6 yd length, uses a hot melt adhesive and is packaged 12 rolls per case. Provides a tensile strength of 47 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is split-resistant.
Description
3M Scotch 3850 clear standard box sealing tape comes in a 1.88 in width, 54.6 yd length, uses a hot melt adhesive and is packaged 12 rolls per case. Provides a tensile strength of 47 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is split-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 3850 Clear Standard Box Sealing Tape - 1.88 in Width x 54.6 yd Length - 3.1 mil Thick - 80188 - 051131-80188 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 3850 Clear Standard Box Sealing Tape - 1.88 in Width x 54.6 yd Length - 3.1 mil Thick - 80188
051131-80188
3M Scotch 3850 Clear Standard Box Sealing Tape - 1.88 in Width x 54.6 yd Length - 3.1 mil Thick - 80188 051131-80188
3M Scotch 3850 clear standard box sealing tape comes in a 1.88 in width, 54.6 yd length, uses a hot melt adhesive and is packaged 12 rolls per case. Provides a tensile strength of 47 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is split-resistant.

3M Scotch 3850 clear standard box sealing tape comes in a 1.88 in width, 54.6 yd length, uses a hot melt adhesive and is packaged 12 rolls per case. Provides a tensile strength of 47 lb/in. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This standard box sealing tape has a 3.1 mil thickness. In addition to the other properties this product is split-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-80188
Product Name 3M Scotch 3850 Clear Standard Box Sealing Tape - 1.88 in Width x 54.6 yd Length - 3.1 mil Thick - 80188
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Discs - 15 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyimide
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details